Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Monolithic Power Systems EVQ2179-LE-00A
EVQ2179-LE-00A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
5.5V, 3A, 2.4MHZ, SYNCHRONOUS ST
Manufacturer:
Monolithic Power Systems
Datasheet:
EVQ2179-LE-00A Datasheet
History Price: $50.5
In Stock: 3100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVQ2179-LE-00A vs EVQ4317-R-01A
Part No
EVQ2179-LE-00A
EVQ4317-R-01A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V
3.3V
Current - Output
3A
7A
Voltage - Input
2.5V ~ 5.5V
3.3V ~ 45V
Regulator Topology
Buck
Buck
Frequency - Switching
2.4MHz
410kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MPQ2179
MPQ4317
Power - Output
-
-