Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Monolithic Power Systems EVBL4572-QB-00A
EVBL4572-QB-00A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD FOR MP4572
Manufacturer:
Monolithic Power Systems
Datasheet:
EVBL4572-QB-00A Datasheet
History Price: $50.5
In Stock: 45600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVBL4572-QB-00A vs EVBL4423H-Q-00A
Part No
EVBL4572-QB-00A
EVBL4423H-Q-00A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
3.3V
Current - Output
2A
3A
Voltage - Input
5V ~ 60V
4V ~ 36V
Regulator Topology
Buck
Buck
Frequency - Switching
2.2MHz
410kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP4572
MPQ4423H, MPQ4423H-AEC1
Power - Output
-
-