☰
EVBL4572-QB-00A
EVBL4572-QB-00A
Active
Description:  EVAL BOARD FOR MP4572
Manufacturer:  Monolithic Power Systems
History Price: $50.5
In Stock: 45600
EVBL4572-QB-00A vs EVB-EP5348UI
Series
-
Enpirion?
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
0.6V, 1V, 1.59V, 1.8V or 2.41V
Current - Output
2A
400mA
Voltage - Input
5V ~ 60V
2.5V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
2.2MHz
9MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP4572
EP5348UI
Power - Output
-
-