☰
EVBL4571-QB-00A
EVBL4571-QB-00A
Active
Description:  EVAL BOARD FOR MP4571
Manufacturer:  Monolithic Power Systems
History Price: $50.5
In Stock: 27285
EVBL4571-QB-00A vs EVBL4423H-Q-00A
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
3.3V
Current - Output
1A
3A
Voltage - Input
5V ~ 60V
4V ~ 36V
Regulator Topology
Buck
Buck
Frequency - Switching
-
410kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP4571
MPQ4423H, MPQ4423H-AEC1
Power - Output
2.08 W
-