Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Monolithic Power Systems EVBL4420H-J-00A
EVBL4420H-J-00A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD MP4420H MPQ4420H
Manufacturer:
Monolithic Power Systems
Datasheet:
EVBL4420H-J-00A Datasheet
History Price: $50.5
In Stock: 26080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVBL4420H-J-00A vs EVBL2166-D-00A
Part No
EVBL4420H-J-00A
EVBL2166-D-00A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
3.3V
1.2V, 1.8V
Current - Output
2A
2A, 2A
Voltage - Input
4V ~ 36V
2.7V ~ 6V
Regulator Topology
Buck
Buck
Frequency - Switching
410kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP4420H, MPQ4420H
MP2166, MPQ2166
Power - Output
-
-