☰
EVBL2171-J-00A
EVBL2171-J-00A
Active
Description:  EVAL BOARD FOR MP2171 MPQ2171
Manufacturer:  Monolithic Power Systems
History Price: $50.5
In Stock: 48460
EVBL2171-J-00A vs EVB-EP5348UI
Series
-
Enpirion?
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V
0.6V, 1V, 1.59V, 1.8V or 2.41V
Current - Output
1A
400mA
Voltage - Input
2.5V ~ 5.5V
2.5V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
2.6MHz
9MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP2171, MPQ2171
EP5348UI
Power - Output
1.25 W
-