Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Richtek EVB_RT8497GS
EVB_RT8497GS
Active
LED Driver Evaluation Boards
Description:
EVAL MODULE FOR RT8497GS
Manufacturer:
Richtek
Datasheet:
EVB_RT8497GS Datasheet
History Price: Active
In Stock: 33000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVB_RT8497GS vs EVB_RT4539WSC
Part No
EVB_RT8497GS
EVB_RT4539WSC
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
Richtek
Richtek
Series
-
-
Packaging
Box
Box
Status
Active
Active
Current - Output / Channel
150mA
35mA
Outputs and Type
1, Non-Isolated
6, Non-Isolated
Voltage - Output
60V
36V
Features
-
Dimmable
Voltage - Input
90 ~ 264 VAC
2.7V ~ 24V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
RT8497
RT4539