☰
EVB_RT2808AGSP
EVB_RT2808AGSP
Active
Description:  EVAL MODULE FOR RT2808AGSP
Manufacturer:  Richtek
History Price: Active
In Stock: 45200
EVB_RT2808AGSP vs EVBL4571-QB-00A
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
2.5V
5V
Current - Output
3A
1A
Voltage - Input
5.5V ~ 36V
5V ~ 60V
Regulator Topology
Buck
Buck
Frequency - Switching
500kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
RT2808A
MP4571
Power - Output
-
2.08 W