EVALTSM1052
EVALTSM1052
Obsolete
Description:  BOARD EVAL FOR TSM1052
Manufacturer:  STMicroelectronics
Datasheet:   EVALTSM1052 Datasheet
History Price: $14.1
In Stock: 32700
EVALTSM1052 vs EVAL-L5963Q
Series
VIPER?
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Main Purpose
AC/DC, Primary and Secondary Side
DC/DC, Step Down with LDO
Outputs and Type
1, Isolated
3, Non-Isolated
Voltage - Output
3 W
1.2V, 3.3V, 5V
Current - Output
5.1V
3A, 3A, 250mA
Voltage - Input
600mA
3.5V ~ 26V
Regulator Topology
90 ~ 264 VAC
Buck
Frequency - Switching
Flyback
-
Board Type
60kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
L5963
Power - Output
TSM1052, VIPer12A
-