EVALSF3-ICE3DS01G-60W
EVALSF3-ICE3DS01G-60W
Obsolete
Description:  BOARD DEMO ICE3DS01G 60W SO-8
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 39400
EVALSF3-ICE3DS01G-60W vs EVALSF3-ICE3B1565
Series
CoolMOS?, CoolSET?
CoolSET?F3
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
AC/DC, Primary Side
AC/DC, Primary Side
Outputs and Type
2, Isolated
1, Isolated
Voltage - Output
28 W
20 W
Current - Output
5V, 12V
16V
Voltage - Input
2A, 1.5A
1.25A
Regulator Topology
90 ~ 270 VAC
85 ~ 265 VAC
Frequency - Switching
Flyback
Flyback
Board Type
110kHz
67kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
ICE3DS01
ICE3B1565