Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Infineon Technologies EVALSF3-ICE3DS01
EVALSF3-ICE3DS01
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD DEMO ICE3DS01 60W 8-DIP
Manufacturer:
Infineon Technologies
Datasheet:
EVALSF3-ICE3DS01 Datasheet
History Price: Obsolete
In Stock: 8300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVALSF3-ICE3DS01 vs EVALPS540140ATOBO1
Part No
EVALSF3-ICE3DS01
EVALPS540140ATOBO1
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Infineon Technologies
Infineon Technologies
Series
CoolMOS?, CoolSET?
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
AC/DC, Primary Side
DC/DC, Step Down
Outputs and Type
2, Isolated
5, Non-Isolated
Voltage - Output
28 W
-
Current - Output
5V, 12V
0.25V ~ 5.1V
Voltage - Input
2A, 1.5A
4A, 4A, 2A, 2A, 500mA
Regulator Topology
90 ~ 270 VAC
6V ~ 12V
Frequency - Switching
Flyback
Buck
Board Type
110kHz
-
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
ICE3DS01
IRPS5401