EVALSF3-ICE3B2565
EVALSF3-ICE3B2565
Obsolete
Description:  BOARD DEMO ICE3B2565 30.4W SMPS
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 46100
EVALSF3-ICE3B2565 vs EVAL-LT8337-1-AZ
Series
CoolSET?F3
-
Packaging
Box
Bulk
Status
Obsolete
Active
Main Purpose
AC/DC, Primary Side
DC/DC, Step Up
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
30.4 W
12V
Current - Output
16V
2.5A
Voltage - Input
1.9A
4V ~ 12V
Regulator Topology
85 ~ 265 VAC
Boost
Frequency - Switching
Flyback
2MHz
Board Type
67kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
LT8337-1
Power - Output
ICE3B2565
-