EVALSF3-ICE3B2565
EVALSF3-ICE3B2565
Obsolete
Description:  BOARD DEMO ICE3B2565 30.4W SMPS
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 46100
EVALSF3-ICE3B2565 vs EVAL-CN0342-EB1Z
Series
CoolSET?F3
Circuits from the Lab?
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
AC/DC, Primary Side
DC/DC Isolated Power Supply
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
30.4 W
5V
Current - Output
16V
1A
Voltage - Input
1.9A
5V ~ 24V
Regulator Topology
85 ~ 265 VAC
Flyback
Frequency - Switching
Flyback
-
Board Type
67kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
ADP1621, ADuM3190
Power - Output
ICE3B2565
-