Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Infineon Technologies EVALSF3-ICE3B2065P
EVALSF3-ICE3B2065P
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD DEMO ICE3B2065P 40W SMPS
Manufacturer:
Infineon Technologies
Datasheet:
EVALSF3-ICE3B2065P Datasheet
History Price: Obsolete
In Stock: 15000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVALSF3-ICE3B2065P vs EVAL-CN0342-EB1Z
Part No
EVALSF3-ICE3B2065P
EVAL-CN0342-EB1Z
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Infineon Technologies
Analog Devices
Series
CoolSET?F3
Circuits from the Lab?
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
AC/DC, Primary Side
DC/DC Isolated Power Supply
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
40 W
5V
Current - Output
18V
1A
Voltage - Input
2.22A
5V ~ 24V
Regulator Topology
85 ~ 265 VAC
Flyback
Frequency - Switching
Flyback
-
Board Type
67kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
ADP1621, ADuM3190
Power - Output
ICE3B2065
-