Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Infineon Technologies EVALSF3-ICE3B0565
EVALSF3-ICE3B0565
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD DEMO ICE3B0565 15W SMPS
Manufacturer:
Infineon Technologies
Datasheet:
EVALSF3-ICE3B0565 Datasheet
History Price: Obsolete
In Stock: 2800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVALSF3-ICE3B0565 vs EVALPM8800A-HP
Part No
EVALSF3-ICE3B0565
EVALPM8800A-HP
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Infineon Technologies
STMicroelectronics
Series
CoolSET?F3
-
Packaging
Box
Bulk
Status
Obsolete
Obsolete
Main Purpose
AC/DC, Primary Side
Special Purpose DC/DC, Power Over Ethernet
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
12 W
20 W
Current - Output
12V
5V
Voltage - Input
1A
4A
Regulator Topology
85 ~ 265 VAC
30V ~ 60V
Frequency - Switching
Flyback
Flyback
Board Type
67kHz
250kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
ICE3B0565
PM8800A