EVALSF3-ICE3B0565
EVALSF3-ICE3B0565
Obsolete
Description:  BOARD DEMO ICE3B0565 15W SMPS
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 2800
EVALSF3-ICE3B0565 vs EVAL-LT8333-AZ
Series
CoolSET?F3
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
AC/DC, Primary Side
DC/DC Converter
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
12 W
12V
Current - Output
12V
1.25A, 1.1A, 1A
Voltage - Input
1A
3V ~ 26V
Regulator Topology
85 ~ 265 VAC
Boost, Inverting, SEPTIC
Frequency - Switching
Flyback
2MHz
Board Type
67kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
LT8333
Power - Output
ICE3B0565
-