Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Infineon Technologies EVALSF2-ICE2B765P
EVALSF2-ICE2B765P
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD DEMO ICE2B765P 80W SMPS
Manufacturer:
Infineon Technologies
Datasheet:
EVALSF2-ICE2B765P Datasheet
History Price: Obsolete
In Stock: 9500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVALSF2-ICE2B765P vs EVALSTSR30-60W
Part No
EVALSF2-ICE2B765P
EVALSTSR30-60W
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Infineon Technologies
STMicroelectronics
Series
CoolSET?F2
-
Packaging
Box
Bulk
Status
Obsolete
Obsolete
Main Purpose
AC/DC, Primary Side
AC/DC, Primary and Secondary Side
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
80 W
60 W
Current - Output
24V
12V
Voltage - Input
3.3A
5A
Regulator Topology
85 ~ 270 VAC
88 ~ 264 VAC
Frequency - Switching
Flyback
Flyback
Board Type
67kHz
68kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
ICE2B765
L6668, STSR30