EVALSF2-ICE2B765P
EVALSF2-ICE2B765P
Obsolete
Description:  BOARD DEMO ICE2B765P 80W SMPS
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 9500
EVALSF2-ICE2B765P vs EVALBIDIHB1EDN7550BTOBO1
Series
CoolSET?F2
EiceDriver?, OptiMOS?
Packaging
Box
Bulk
Status
Obsolete
Active
Main Purpose
AC/DC, Primary Side
DC/DC, Step Up or Down
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
80 W
50 W
Current - Output
24V
2V ~ 12V
Voltage - Input
3.3A
4A
Regulator Topology
85 ~ 270 VAC
20V ~ 50V
Frequency - Switching
Flyback
Boost, Buck
Board Type
67kHz
-
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
ICE2B765
1EDN7550B, BSC093N15NS5, XMC1100