EVALSF2-ICE2B765P
EVALSF2-ICE2B765P
Obsolete
Description:  BOARD DEMO ICE2B765P 80W SMPS
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 9500
EVALSF2-ICE2B765P vs EVAL-ADUM4471EBZ
Series
CoolSET?F2
iCoupler?
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
AC/DC, Primary Side
DC/DC Isolated Power Supply
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
80 W
5V
Current - Output
24V
500mA
Voltage - Input
3.3A
5V
Regulator Topology
85 ~ 270 VAC
-
Frequency - Switching
Flyback
500kHz
Board Type
67kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
ADuM4471
Power - Output
ICE2B765
2.5 W