EVALSF2-ICE2A0565Z-12
EVALSF2-ICE2A0565Z-12
Obsolete
Description:  BOARD DEMO ICE2A0565Z 10W SMPS
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 47300
EVALSF2-ICE2A0565Z-12 vs EVALSF2-ICE2B765P
Series
CoolSET?F2
CoolSET?F2
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
AC/DC, Primary Side
AC/DC, Primary Side
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
10 W
80 W
Current - Output
5V
24V
Voltage - Input
2A
3.3A
Regulator Topology
85 ~ 270 VAC
85 ~ 270 VAC
Frequency - Switching
Flyback
Flyback
Board Type
100kHz
67kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
ICE2A0565
ICE2B765