Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Infineon Technologies EVALSF2-ICE2A0565Z-12
EVALSF2-ICE2A0565Z-12
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD DEMO ICE2A0565Z 10W SMPS
Manufacturer:
Infineon Technologies
Datasheet:
EVALSF2-ICE2A0565Z-12 Datasheet
History Price: Obsolete
In Stock: 47300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVALSF2-ICE2A0565Z-12 vs EVALHBPARALLELGANTOBO1
Part No
EVALSF2-ICE2A0565Z-12
EVALHBPARALLELGANTOBO1
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Infineon Technologies
Infineon Technologies
Series
CoolSET?F2
CoolGaN?, EiceDriver?
Packaging
Box
Bulk
Status
Obsolete
Active
Main Purpose
AC/DC, Primary Side
AC/DC, Non-Isolated
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
10 W
-
Current - Output
5V
-
Voltage - Input
2A
24A
Regulator Topology
85 ~ 270 VAC
-
Frequency - Switching
Flyback
Buck-Boost
Board Type
100kHz
-
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
ICE2A0565
-