Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Infineon Technologies EVALSF2-ICE2A0565Z-12
EVALSF2-ICE2A0565Z-12
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD DEMO ICE2A0565Z 10W SMPS
Manufacturer:
Infineon Technologies
Datasheet:
EVALSF2-ICE2A0565Z-12 Datasheet
History Price: Obsolete
In Stock: 47300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVALSF2-ICE2A0565Z-12 vs EVAL-LT8350-AZ
Part No
EVALSF2-ICE2A0565Z-12
EVAL-LT8350-AZ
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Infineon Technologies
Analog Devices
Series
CoolSET?F2
Silent Switcher?
Packaging
Box
Bulk
Status
Obsolete
Active
Main Purpose
AC/DC, Primary Side
DC/DC, Step Up or Down
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
10 W
12V
Current - Output
5V
2.5A
Voltage - Input
2A
3V ~ 40V
Regulator Topology
85 ~ 270 VAC
Buck-Boost
Frequency - Switching
Flyback
350kHz
Board Type
100kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
LT8350
Power - Output
ICE2A0565
-