Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Infineon Technologies EVALQRSICE2QS03GTOBO1
EVALQRSICE2QS03GTOBO1
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
36W SMPS EVALUATION BOARD USING
Manufacturer:
Infineon Technologies
Datasheet:
EVALQRSICE2QS03GTOBO1 Datasheet
History Price: $132.56
In Stock: 16200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVALQRSICE2QS03GTOBO1 vs EVAL-ADUM4471EBZ
Part No
EVALQRSICE2QS03GTOBO1
EVAL-ADUM4471EBZ
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Infineon Technologies
Analog Devices
Series
-
iCoupler?
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
AC/DC, Primary Side
DC/DC Isolated Power Supply
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
36 W
5V
Current - Output
12V
500mA
Voltage - Input
3A
5V
Regulator Topology
85 ~ 265 VAC
-
Frequency - Switching
Flyback
500kHz
Board Type
38kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
ADuM4471
Power - Output
ICE2QS03G
2.5 W