Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Infineon Technologies EVALQRCICE2QR2280ZTOBO1
EVALQRCICE2QR2280ZTOBO1
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
20W SMPS EVALUATION BOARD USING
Manufacturer:
Infineon Technologies
Datasheet:
EVALQRCICE2QR2280ZTOBO1 Datasheet
History Price: $65.36
In Stock: 4000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVALQRCICE2QR2280ZTOBO1 vs EVALPM8800A-HP
Part No
EVALQRCICE2QR2280ZTOBO1
EVALPM8800A-HP
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Infineon Technologies
STMicroelectronics
Series
CoolMOS?, CoolSET?-Q1
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Main Purpose
AC/DC, Primary Side
Special Purpose DC/DC, Power Over Ethernet
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
20 W
20 W
Current - Output
5V
5V
Voltage - Input
4A
4A
Regulator Topology
85 ~ 265 VAC
30V ~ 60V
Frequency - Switching
Flyback
Flyback
Board Type
65kHz
250kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
ICE2QR2280Z
PM8800A