Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Infineon Technologies EVALPS540140ATOBO1
EVALPS540140ATOBO1
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL IRPS5401
Manufacturer:
Infineon Technologies
Datasheet:
EVALPS540140ATOBO1 Datasheet
History Price: $66.28
In Stock: 29600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVALPS540140ATOBO1 vs EVAL-ADUM5010EBZ
Part No
EVALPS540140ATOBO1
EVAL-ADUM5010EBZ
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Infineon Technologies
Analog Devices
Series
-
IsoPower?, iCoupler?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC Isolated Power Supply
Outputs and Type
5, Non-Isolated
1, Isolated
Voltage - Output
-
3.15V ~ 5.25V
Current - Output
0.25V ~ 5.1V
-
Voltage - Input
4A, 4A, 2A, 2A, 500mA
-
Regulator Topology
6V ~ 12V
-
Frequency - Switching
Buck
-
Board Type
-
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
ADuM5010
Power - Output
IRPS5401
-