☰
EVALPM8800A-HP
EVALPM8800A-HP
Obsolete
Description:  BOARD EVAL FOR PM8800A
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 49030
EVALPM8800A-HP vs EVAL5988D
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Main Purpose
Special Purpose DC/DC, Power Over Ethernet
DC/DC, Step Down
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
20 W
0.6V ~ 18V
Current - Output
5V
4A
Voltage - Input
4A
2.9V ~ 18V
Regulator Topology
30V ~ 60V
Buck
Frequency - Switching
Flyback
-
Board Type
250kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
L5988D
Power - Output
PM8800A
-