Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ STMicroelectronics EVALPM8800A-HP
EVALPM8800A-HP
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL FOR PM8800A
Manufacturer:
STMicroelectronics
Datasheet:
EVALPM8800A-HP Datasheet
History Price: Obsolete
In Stock: 17400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVALPM8800A-HP vs EVAL-LT8337-AZ
Part No
EVALPM8800A-HP
EVAL-LT8337-AZ
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
STMicroelectronics
Analog Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, Power Over Ethernet
DC/DC, Step Up
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
20 W
12V
Current - Output
5V
2.5A
Voltage - Input
4A
4V ~ 12V
Regulator Topology
30V ~ 60V
Boost
Frequency - Switching
Flyback
2MHz
Board Type
250kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
LT8337
Power - Output
PM8800A
-