Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ STMicroelectronics EVALPM6680A
EVALPM6680A
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD FOR PM6680A
Manufacturer:
STMicroelectronics
Datasheet:
EVALPM6680A Datasheet
History Price: Obsolete
In Stock: 23630
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVALPM6680A vs EVAL5973D
Part No
EVALPM6680A
EVAL5973D
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
-
Packaging
Box
Bulk
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down with LDO
DC/DC, Step Down
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
10.5 W
1.235V ~ 35V
Current - Output
1.8V, 3.3V, 5V
2.5A
Voltage - Input
2.5A, 2.5A, 100mA
4.4V ~ 36V
Regulator Topology
6V ~ 36V
Buck
Frequency - Switching
Buck
250kHz
Board Type
200kHz, 300kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
L5973D
Power - Output
PM6680A
-