☰
EVALPM6680A
EVALPM6680A
Obsolete
Description:  EVAL BOARD FOR PM6680A
Manufacturer:  STMicroelectronics
Datasheet:   EVALPM6680A Datasheet
History Price: Obsolete
In Stock: 31335
EVALPM6680A vs EVAL5945
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down with LDO
DC/DC, Step Down
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
10.5 W
-
Current - Output
1.8V, 3.3V, 5V
2A
Voltage - Input
2.5A, 2.5A, 100mA
-
Regulator Topology
6V ~ 36V
Buck
Frequency - Switching
Buck
-
Board Type
200kHz, 300kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
L5945
Power - Output
PM6680A
-