☰
EVALPM6680
EVALPM6680
Obsolete
Description:  BOARD EVALUATION FOR PM6680
Manufacturer:  STMicroelectronics
Datasheet:   EVALPM6680 Datasheet
History Price: Obsolete
In Stock: 10520
EVALPM6680 vs EVAL6926D
Series
-
-
Packaging
Box
Bulk
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down with LDO
DC/DC, Step Down
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
13.25 W
-
Current - Output
1.05V, 1.5V, 5V
0.6V ~ 5.5V
Voltage - Input
5A, 5A, 100mA
800mA
Regulator Topology
6V ~ 28V
2V ~ 5.5V
Frequency - Switching
Buck
Buck
Board Type
200kHz, 300kHz
600kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
PM6680
L6926