Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Infineon Technologies EVALHBPARALLELGANTOBO1
EVALHBPARALLELGANTOBO1
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL_HB_PARALLELGAN
Manufacturer:
Infineon Technologies
Datasheet:
EVALHBPARALLELGANTOBO1 Datasheet
History Price: $137.2
In Stock: 26500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVALHBPARALLELGANTOBO1 vs EVALPS5401INTTOBO1
Part No
EVALHBPARALLELGANTOBO1
EVALPS5401INTTOBO1
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Infineon Technologies
Infineon Technologies
Series
CoolGaN?, EiceDriver?
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
AC/DC, Non-Isolated
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
5, Non-Isolated
Voltage - Output
-
-
Current - Output
-
0.25V ~ 5.1V
Voltage - Input
24A
4A, 4A, 2A, 2A, 500mA
Regulator Topology
-
6V ~ 12V
Frequency - Switching
Buck-Boost
Buck
Board Type
-
-
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
-
IRPS5401