Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Infineon Technologies EVALHBPARALLELGANTOBO1
EVALHBPARALLELGANTOBO1
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL_HB_PARALLELGAN
Manufacturer:
Infineon Technologies
Datasheet:
EVALHBPARALLELGANTOBO1 Datasheet
History Price: $137.2
In Stock: 26500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVALHBPARALLELGANTOBO1 vs EVAL-LT8333-AZ
Part No
EVALHBPARALLELGANTOBO1
EVAL-LT8333-AZ
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Infineon Technologies
Analog Devices
Series
CoolGaN?, EiceDriver?
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
AC/DC, Non-Isolated
DC/DC Converter
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
12V
Current - Output
-
1.25A, 1.1A, 1A
Voltage - Input
24A
3V ~ 26V
Regulator Topology
-
Boost, Inverting, SEPTIC
Frequency - Switching
Buck-Boost
2MHz
Board Type
-
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
LT8333
Power - Output
-
-