Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ STMicroelectronics EVAL6926D
EVAL6926D
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL L6926 STEP DOWN REG
Manufacturer:
STMicroelectronics
Datasheet:
EVAL6926D Datasheet
History Price: Obsolete
In Stock: 21710
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVAL6926D vs EVAL6730
Part No
EVAL6926D
EVAL6730
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
66 W
Current - Output
0.6V ~ 5.5V
3.3V
Voltage - Input
800mA
20A
Regulator Topology
2V ~ 5.5V
4.5V ~ 14V
Frequency - Switching
Buck
Buck
Board Type
600kHz
400kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
L6926
L6730