☰
EVAL6725
EVAL6725
Obsolete
Description:  EVAL BOARD FOR L6725
Manufacturer:  STMicroelectronics
Datasheet:   EVAL6725 Datasheet
History Price: Obsolete
In Stock: 36120
EVAL6725 vs EVAL5987A
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
66 W
1.8V
Current - Output
3.3V
3A
Voltage - Input
20A
2.9V ~ 18V
Regulator Topology
4.5V ~ 14V
Buck
Frequency - Switching
Buck
-
Board Type
250kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
L5987
Power - Output
L6725
-