☰
EVAL5985
EVAL5985
Obsolete
Description:  BOARD EVAL FOR L5985
Manufacturer:  STMicroelectronics
Datasheet:   EVAL5985 Datasheet
History Price: Obsolete
In Stock: 28150
EVAL5985 vs EVALPM8800A-HP
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, Power Over Ethernet
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
3.3V
20 W
Current - Output
2A
5V
Voltage - Input
3.3V ~ 18V
4A
Regulator Topology
Buck
30V ~ 60V
Frequency - Switching
500kHz
Flyback
Board Type
Fully Populated
250kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
L5985
Board(s)
Power - Output
-
PM8800A