☰
EVAL5983
EVAL5983
Active
Description:  BOARD EVAL FOR L5983
Manufacturer:  STMicroelectronics
Datasheet:   EVAL5983 Datasheet
History Price: $14.1
In Stock: 28605
EVAL5983 vs EVALPM8800A-HP
Series
-
-
Packaging
Box
Bulk
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, Power Over Ethernet
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
3.3V
20 W
Current - Output
1.5A
5V
Voltage - Input
3.3V ~ 18V
4A
Regulator Topology
Buck
30V ~ 60V
Frequency - Switching
-
Flyback
Board Type
Fully Populated
250kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
L5983
Board(s)
Power - Output
-
PM8800A