Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ STMicroelectronics EVAL5981
EVAL5981
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL FOR L5981
Manufacturer:
STMicroelectronics
Datasheet:
EVAL5981 Datasheet
History Price: Obsolete
In Stock: 21480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVAL5981 vs EVAL4973
Part No
EVAL5981
EVAL4973
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
-
Packaging
Box
Bulk
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
3.3V ~ 40V
Current - Output
1A
3.5A
Voltage - Input
3.3V ~ 18V
8V ~ 55V
Regulator Topology
Buck
Buck
Frequency - Switching
-
100kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
L5981
L4973
Power - Output
-
-