Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ STMicroelectronics EVAL5973AD
EVAL5973AD
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD FOR L5973 SERIES
Manufacturer:
STMicroelectronics
Datasheet:
EVAL5973AD Datasheet
History Price: Obsolete
In Stock: 32150
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVAL5973AD vs EVAL6730
Part No
EVAL5973AD
EVAL6730
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.235V ~ 35V
66 W
Current - Output
2A
3.3V
Voltage - Input
4.4V ~ 36V
20A
Regulator Topology
Buck
4.5V ~ 14V
Frequency - Switching
500kHz
Buck
Board Type
Fully Populated
400kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
L5973A
Board(s)
Power - Output
-
L6730