Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ STMicroelectronics EVAL4973
EVAL4973
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL FOR L4973X SW REG
Manufacturer:
STMicroelectronics
Datasheet:
EVAL4973 Datasheet
History Price: Obsolete
In Stock: 40380
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVAL4973 vs EVAL5987
Part No
EVAL4973
EVAL5987
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V ~ 40V
1.8V
Current - Output
3.5A
3A
Voltage - Input
8V ~ 55V
2.9V ~ 18V
Regulator Topology
Buck
Buck
Frequency - Switching
100kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
L4973
L5987
Power - Output
-
-