☰
EVAL4971
EVAL4971
Obsolete
Description:  BOARD EVAL FOR L4971/L4978 REG
Manufacturer:  STMicroelectronics
Datasheet:   EVAL4971 Datasheet
History Price: Obsolete
In Stock: 34065
EVAL4971 vs EVAL6730
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V ~ 40V
66 W
Current - Output
1.5A
3.3V
Voltage - Input
8V ~ 55V
20A
Regulator Topology
Buck
4.5V ~ 14V
Frequency - Switching
100kHz
Buck
Board Type
Fully Populated
400kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
L4971
Board(s)
Power - Output
-
L6730