Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Infineon Technologies EVAL3KW2LLCC720TOBO1
EVAL3KW2LLCC720TOBO1
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
3000W DC-DC SMPS
Manufacturer:
Infineon Technologies
Datasheet:
EVAL3KW2LLCC720TOBO1 Datasheet
History Price: Obsolete
In Stock: 17200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVAL3KW2LLCC720TOBO1 vs EVALSF2-ICE2B765P
Part No
EVAL3KW2LLCC720TOBO1
EVALSF2-ICE2B765P
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
CoolSET?F2
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
AC/DC, Primary Side
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
44V ~ 58V
80 W
Current - Output
55A
24V
Voltage - Input
350V ~ 410V
3.3A
Regulator Topology
Buck
85 ~ 270 VAC
Frequency - Switching
-
Flyback
Board Type
Fully Populated
67kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
ICE2QR2280Z, XMC4400
Board(s)
Power - Output
3 kW
ICE2B765