EVAL3K3WLLCHBCFD7TOBO1
EVAL3K3WLLCHBCFD7TOBO1
Active
Description:  EVAL_3K3W_LLC_HB_CFD7
Manufacturer:  Infineon Technologies
History Price: $512.22
In Stock: 36100
EVAL3K3WLLCHBCFD7TOBO1 vs EVALPM8800A-HP
Series
CoolMOS?, CoolSiC?, EiceDriver?, OptiMOS? 5
-
Packaging
Box
Bulk
Status
Active
Obsolete
Main Purpose
DC/DC Converter
Special Purpose DC/DC, Power Over Ethernet
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
43.5V ~ 59.5V
20 W
Current - Output
-
5V
Voltage - Input
350V ~ 415V
4A
Regulator Topology
Flyback
30V ~ 60V
Frequency - Switching
-
Flyback
Board Type
Fully Populated
250kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
ICE5QSAG, XMC4200
Board(s)
Power - Output
3.3 kW
PM8800A