Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Infineon Technologies EVAL3K3WLLCHBCFD7TOBO1
EVAL3K3WLLCHBCFD7TOBO1
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL_3K3W_LLC_HB_CFD7
Manufacturer:
Infineon Technologies
Datasheet:
EVAL3K3WLLCHBCFD7TOBO1 Datasheet
History Price: $512.22
In Stock: 36100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVAL3K3WLLCHBCFD7TOBO1 vs EVAL-L5963Q
Part No
EVAL3K3WLLCHBCFD7TOBO1
EVAL-L5963Q
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Infineon Technologies
STMicroelectronics
Series
CoolMOS?, CoolSiC?, EiceDriver?, OptiMOS? 5
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC Converter
DC/DC, Step Down with LDO
Outputs and Type
1, Isolated
3, Non-Isolated
Voltage - Output
43.5V ~ 59.5V
1.2V, 3.3V, 5V
Current - Output
-
3A, 3A, 250mA
Voltage - Input
350V ~ 415V
3.5V ~ 26V
Regulator Topology
Flyback
Buck
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ICE5QSAG, XMC4200
L5963
Power - Output
3.3 kW
-