Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Infineon Technologies EVAL2KWZVSFBCFD7TOBO1
EVAL2KWZVSFBCFD7TOBO1
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
2000W ZVS FULL BRIDGE EVAL
Manufacturer:
Infineon Technologies
Datasheet:
EVAL2KWZVSFBCFD7TOBO1 Datasheet
History Price: $512.22
In Stock: 49500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVAL2KWZVSFBCFD7TOBO1 vs EVALTSM1052
Part No
EVAL2KWZVSFBCFD7TOBO1
EVALTSM1052
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Infineon Technologies
STMicroelectronics
Series
-
VIPER?
Packaging
Bulk
Bulk
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
AC/DC, Primary and Secondary Side
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
45V ~ 56V
3 W
Current - Output
-
5.1V
Voltage - Input
350V ~ 420V
600mA
Regulator Topology
Buck
90 ~ 264 VAC
Frequency - Switching
-
Flyback
Board Type
Fully Populated
60kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
ICE3RBR4765JZ
Board(s)
Power - Output
2 kW
TSM1052, VIPer12A