EVAL2KWZVSFBCFD7TOBO1
EVAL2KWZVSFBCFD7TOBO1
Active
Description:  2000W ZVS FULL BRIDGE EVAL
Manufacturer:  Infineon Technologies
History Price: $512.22
In Stock: 49500
EVAL2KWZVSFBCFD7TOBO1 vs EVALSTSR30-60W
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
AC/DC, Primary and Secondary Side
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
45V ~ 56V
60 W
Current - Output
-
12V
Voltage - Input
350V ~ 420V
5A
Regulator Topology
Buck
88 ~ 264 VAC
Frequency - Switching
-
Flyback
Board Type
Fully Populated
68kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
ICE3RBR4765JZ
Board(s)
Power - Output
2 kW
L6668, STSR30