EVAL1K4WZVSFBSMDTOBO1
EVAL1K4WZVSFBSMDTOBO1
Active
Description:  EVAL 1400W 12V COOLMOS
Manufacturer:  Infineon Technologies
History Price: $512.22
In Stock: 6200
EVAL1K4WZVSFBSMDTOBO1 vs EVALPM8800A-HP
Series
CoolMOS?, CoolSET?
-
Packaging
Box
Bulk
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, Power Over Ethernet
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
12V
20 W
Current - Output
-
5V
Voltage - Input
400V
4A
Regulator Topology
Buck
30V ~ 60V
Frequency - Switching
100kHz
Flyback
Board Type
Fully Populated
250kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
IFX91041EJV33, XMC4200
Board(s)
Power - Output
1.4 kW
PM8800A