EVAL12W3PHSMP7TOBO1
EVAL12W3PHSMP7TOBO1
Active
Description:  EVAL 12W 950V COOLMOS
Manufacturer:  Infineon Technologies
History Price: $159.08
In Stock: 44000
EVAL12W3PHSMP7TOBO1 vs EVALSF3-ICE3B1565
Series
CoolMOS? P7
CoolSET?F3
Packaging
Bulk
Box
Status
Active
Obsolete
Main Purpose
AC/DC, Primary Side
AC/DC, Primary Side
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
12V
20 W
Current - Output
1A
16V
Voltage - Input
185 ~ 460 VAC
1.25A
Regulator Topology
Flyback
85 ~ 265 VAC
Frequency - Switching
-
Flyback
Board Type
Fully Populated
67kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
ICE5QSAG, IPD95R1K2P7
Board(s)
Power - Output
12 W
ICE3B1565