Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Infineon Technologies EVAL12W3PHSMP7TOBO1
EVAL12W3PHSMP7TOBO1
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL 12W 950V COOLMOS
Manufacturer:
Infineon Technologies
Datasheet:
EVAL12W3PHSMP7TOBO1 Datasheet
History Price: $159.08
In Stock: 44000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVAL12W3PHSMP7TOBO1 vs EVAL-LTC3313EV-A-Z
Part No
EVAL12W3PHSMP7TOBO1
EVAL-LTC3313EV-A-Z
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Infineon Technologies
Analog Devices
Series
CoolMOS? P7
Silent Switcher?
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
AC/DC, Primary Side
DC/DC, Step Down
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
12V
5V
Current - Output
1A
15A
Voltage - Input
185 ~ 460 VAC
2.25V ~ 5.5V
Regulator Topology
Flyback
Buck
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ICE5QSAG, IPD95R1K2P7
LTC3313
Power - Output
12 W
-