EVAL_UJT035
EVAL_UJT035
Active
Description:  EVALUATION BOARD
Manufacturer:  ABB Power Electronics
Datasheet:   EVAL_UJT035 Datasheet
History Price: $124.99
In Stock: 19600
EVAL_UJT035 vs EVALICE3AR1080VJZTOBO1
Series
MicroDLynxII?
CoolMOS?, CoolSET?F3R80
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC Converter
AC/DC, Primary Side
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
-
34 W
Current - Output
0.51V ~ 3.63V
12V
Voltage - Input
35A
2.83A
Regulator Topology
4.5V ~ 14.4V
85 ~ 265 VAC
Frequency - Switching
-
Flyback
Board Type
500kHz
100kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
UJT035
ICE3AR1080VJZ