Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ STMicroelectronics EVAL-STCH03-45W
EVAL-STCH03-45W
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
45W / 12V POWER SUPPLY BASED ON
Manufacturer:
STMicroelectronics
Datasheet:
EVAL-STCH03-45W Datasheet
History Price: $177.02
In Stock: 20500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVAL-STCH03-45W vs EVALBIDIHB1EDN7550BTOBO1
Part No
EVAL-STCH03-45W
EVALBIDIHB1EDN7550BTOBO1
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
STMicroelectronics
Infineon Technologies
Series
-
EiceDriver?, OptiMOS?
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
AC/DC, Primary and Secondary Side
DC/DC, Step Up or Down
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
12V
50 W
Current - Output
3.75A
2V ~ 12V
Voltage - Input
90 ~ 265VAC
4A
Regulator Topology
Flyback
20V ~ 50V
Frequency - Switching
154kHz
Boost, Buck
Board Type
Fully Populated
-
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
STCH03
Board(s)
Power - Output
45 W
1EDN7550B, BSC093N15NS5, XMC1100